Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21WF104J03RA NCP21WF104J03RA

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 003721-NCP21WF104J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4250K B25/85: 4311K B25/100: 4334K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 003721-NCP21WF104J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4250K B25/85: 4311K B25/100: 4334K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21WF104J03RA - 003721-NCP21WF104J03RA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21WF104J03RA
003721-NCP21WF104J03RA
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21WF104J03RA 003721-NCP21WF104J03RA
Manufacturer: Murata Electronics North America Win Source Part Number: 003721-NCP21WF104J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4250K B25/85: 4311K B25/100: 4334K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 003721-NCP21WF104J03RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4250K
B25/85: 4311K
B25/100: 4334K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP21WF104J03RA - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP21WF104J03RA
NTC Thermistors NCP21WF104J03RA
THERM NTC 100KOHM 4250K 0805

THERM NTC 100KOHM 4250K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 003721-NCP21WF104J03RA NCP21WF104J03RA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21WF104J03RA NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3902-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Single-Channel Silicon-Based Thermopile - ST120 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers