Murata Power Solutions NTC Thermistors NCP18XW472J03RB

Description
NTC Thermistor 4.7k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 4.7k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-12104-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12104-2-ND
NTC Thermistors 490-12104-2-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-12104-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12104-6-ND
NTC Thermistors 490-12104-6-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-12104-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12104-1-ND
NTC Thermistors 490-12104-1-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor ICs - 106454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
106454
Thermistor ICs 106454
Murata NCP18XW472J03RB Thermistor

Murata NCP18XW472J03RB Thermistor

Supplier's Site
Thermistor ICs - 1692651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1692651
Thermistor ICs 1692651
Murata NCP18XW472J03RB Thermistor

Murata NCP18XW472J03RB Thermistor

Supplier's Site
Ntc Thermistor; Zero Power Resistance At 25°C Murata - 38K6009 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Murata
38K6009
Ntc Thermistor; Zero Power Resistance At 25°C Murata 38K6009
NTC THERMISTOR; Zero Power Resistance at 25°C:4.7kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):3998K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:4.7kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):3998K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 490-12104-2-ND 106454 38K6009
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor; Zero Power Resistance At 25°C Murata
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details