Murata Power Solutions Thermistor ICs NCP18XW223J03RB

Description
Murata NCP18XW223J03RB Thermistor
Request a Quote Datasheet
Description
Murata NCP18XW223J03RB Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 7259054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7259054
Thermistor ICs 7259054
Murata NCP18XW223J03RB Thermistor

Murata NCP18XW223J03RB Thermistor

Supplier's Site
Thermistor ICs - 7259054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7259054P
Thermistor ICs 7259054P
Thermistors - NTC 0603 22 KR 5%

Thermistors - NTC 0603 22 KR 5%

Supplier's Site
Thermistor ICs - 1675605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1675605
Thermistor ICs 1675605
Thermistors - NTC 0603 22 KR 5%

Thermistors - NTC 0603 22 KR 5%

Supplier's Site
NTC Thermistors - 490-2446-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2446-1-ND
NTC Thermistors 490-2446-1-ND
NTC Thermistor 22k 0603 (1608 Metric)

NTC Thermistor 22k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2446-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2446-6-ND
NTC Thermistors 490-2446-6-ND
NTC Thermistor 22k 0603 (1608 Metric)

NTC Thermistor 22k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2446-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2446-2-ND
NTC Thermistors 490-2446-2-ND
NTC Thermistor 22k 0603 (1608 Metric)

NTC Thermistor 22k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Murata - 97K6411 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Murata
97K6411
Ntc Thermistor; Zero Power Resistance At 25°C Murata 97K6411
NTC THERMISTOR; Zero Power Resistance at 25°C:22kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):3998K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:22kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):3998K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 7259054 7259054P 490-2446-1-ND 97K6411
Product Name Thermistor ICs Thermistor ICs NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Murata
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details