Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW223E03RB NCP18XW223E03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 107852-NCP18XW223E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 107852-NCP18XW223E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW223E03RB - 107852-NCP18XW223E03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW223E03RB
107852-NCP18XW223E03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW223E03RB 107852-NCP18XW223E03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 107852-NCP18XW223E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 107852-NCP18XW223E03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 22k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 3950K
B25/85: 3987K
B25/100: 3998K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP18XW223E03RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18XW223E03RB
NTC Thermistors NCP18XW223E03RB
THERMISTOR NTC 22KOHM 3950K 0603

THERMISTOR NTC 22KOHM 3950K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 107852-NCP18XW223E03RB NCP18XW223E03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XW223E03RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1565 - 1-FS63RTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 1464767P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details