Murata Power Solutions NTC Thermistors NCP18XW222J03RB

Description
NTC Thermistor 2.2k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 2.2k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-2445-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2445-2-ND
NTC Thermistors 490-2445-2-ND
NTC Thermistor 2.2k 0603 (1608 Metric)

NTC Thermistor 2.2k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2445-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2445-6-ND
NTC Thermistors 490-2445-6-ND
NTC Thermistor 2.2k 0603 (1608 Metric)

NTC Thermistor 2.2k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2445-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2445-1-ND
NTC Thermistors 490-2445-1-ND
NTC Thermistor 2.2k 0603 (1608 Metric)

NTC Thermistor 2.2k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Murata - 69C2880 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Murata
69C2880
Ntc Thermistor; Zero Power Resistance At 25°C Murata 69C2880
NTC THERMISTOR; Zero Power Resistance at 25°C:2.2kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):3998K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:2.2kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):3998K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 490-2445-2-ND 69C2880
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Murata
Temperature Range -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11027565-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details