Murata Power Solutions NTC Thermistors NCP18XW153J03RB

Description
NTC Thermistor 15k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 15k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-2444-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2444-6-ND
NTC Thermistors 490-2444-6-ND
NTC Thermistor 15k 0603 (1608 Metric)

NTC Thermistor 15k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2444-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2444-2-ND
NTC Thermistors 490-2444-2-ND
NTC Thermistor 15k 0603 (1608 Metric)

NTC Thermistor 15k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2444-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2444-1-ND
NTC Thermistors 490-2444-1-ND
NTC Thermistor 15k 0603 (1608 Metric)

NTC Thermistor 15k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor ICs - 106369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
106369
Thermistor ICs 106369
Murata NCP18XW153J03RB Thermistor

Murata NCP18XW153J03RB Thermistor

Supplier's Site
Thermistor ICs - 1692646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1692646
Thermistor ICs 1692646
Murata NCP18XW153J03RB Thermistor

Murata NCP18XW153J03RB Thermistor

Supplier's Site
Ntc Thermistor, 15Kohm, 0603 Rohs Compliant Murata - 76AH5848 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 15Kohm, 0603 Rohs Compliant Murata
76AH5848
Ntc Thermistor, 15Kohm, 0603 Rohs Compliant Murata 76AH5848
NTC THERMISTOR, 15KOHM, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, 15KOHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 490-2444-6-ND 106369 76AH5848
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor, 15Kohm, 0603 Rohs Compliant Murata
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 75 sec, in air
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC Thermistors - GA10K3A1IC - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers