Murata Power Solutions NTC Thermistors NCP18XV103E03RB

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-12102-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12102-6-ND
NTC Thermistors 490-12102-6-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-12102-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12102-1-ND
NTC Thermistors 490-12102-1-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-12102-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12102-2-ND
NTC Thermistors 490-12102-2-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor ICs - 1811360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1811360
Thermistor ICs 1811360
NTC thermistor 0603 chip 10K 3%

NTC thermistor 0603 chip 10K 3%

Supplier's Site
Thermistor ICs - 1811285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1811285
Thermistor ICs 1811285
Murata NCP18XV103E03RB NTC Thermistor

Murata NCP18XV103E03RB NTC Thermistor

Supplier's Site
Ntc Thermistor, 10Kohm, 0603 Rohs Compliant Murata - 76AH5846 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, 0603 Rohs Compliant Murata
76AH5846
Ntc Thermistor, 10Kohm, 0603 Rohs Compliant Murata 76AH5846
NTC THERMISTOR, 10KOHM, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, 10KOHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 490-12102-6-ND 1811360 76AH5846
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor, 10Kohm, 0603 Rohs Compliant Murata
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
Discrete NTC - 11029750-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 1218219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details