Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ681J03RB NCP18XQ681J03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 112601-NCP18XQ681J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 680 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 112601-NCP18XQ681J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 680 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ681J03RB - 112601-NCP18XQ681J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ681J03RB
112601-NCP18XQ681J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ681J03RB 112601-NCP18XQ681J03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 112601-NCP18XQ681J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 680 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 112601-NCP18XQ681J03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 680
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3650K
B25/85: 3693K
B25/100: 3706K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 112601-NCP18XQ681J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ681J03RB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - 20011957-00 - TE Connectivity
Specs
Sensor Type Temperature
View Details
6 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Optical Config. Weld. Temperature Sensor - K-FS63WTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FS-REEL - 937094-TMP37FS-REEL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details