Murata Power Solutions NTC Thermistors NCP18XM472J03RB

Description
NTC Thermistor 4.7k 0603 (1608 Metric)
Request a Quote
Description
NTC Thermistor 4.7k 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC Thermistor, with a resistance value of 4.7kΩ at 25°C, is designed for various applications including temperature compensation for transistors, ICs, and crystal oscillators in mobile communications, as well as for rechargeable battery temperature sensing. It features a B-constant of 3500K with a tolerance of ±2%, and operates within a temperature range of -40°C to 125°C. The thermistor is packaged in a 0603 SMD format, measuring 1.6mm x 0.8mm, and has a maximum operating voltage of 5V with a maximum current of 0.146mA at 25°C. It is RoHS compliant and recognized by UL/cUL, ensuring it meets environmental and safety standards. The product is suitable for applications requiring high accuracy and stability in resistance and B-constant.

Datasheet Summary
Powered by GS/AI

The NTC Thermistor, with a resistance value of 4.7kΩ at 25°C, is designed for various applications including temperature compensation for transistors, ICs, and crystal oscillators in mobile communications, as well as for rechargeable battery temperature sensing. It features a B-constant of 3500K with a tolerance of ±2%, and operates within a temperature range of -40°C to 125°C. The thermistor is packaged in a 0603 SMD format, measuring 1.6mm x 0.8mm, and has a maximum operating voltage of 5V with a maximum current of 0.146mA at 25°C. It is RoHS compliant and recognized by UL/cUL, ensuring it meets environmental and safety standards. The product is suitable for applications requiring high accuracy and stability in resistance and B-constant.

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-2439-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2439-1-ND
NTC Thermistors 490-2439-1-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2439-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2439-6-ND
NTC Thermistors 490-2439-6-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2439-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2439-2-ND
NTC Thermistors 490-2439-2-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NCP18XM472J03RB
Sensors >> NTC Thermistors NCP18XM472J03RB
4.7kΩ 460uA 100mW ±5% 3500K ±2% 0603 NTC Thermistors ROHS

4.7kΩ 460uA 100mW ±5% 3500K ±2% 0603 NTC Thermistors ROHS

Supplier's Site Datasheet
Ntc Thermistor, 4.7Kohm, 0603 Rohs Compliant Murata - 76AH5844 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 4.7Kohm, 0603 Rohs Compliant Murata
76AH5844
Ntc Thermistor, 4.7Kohm, 0603 Rohs Compliant Murata 76AH5844
NTC THERMISTOR, 4.7KOHM, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, 4.7KOHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 490-2439-1-ND NCP18XM472J03RB 76AH5844
Product Name NTC Thermistors Sensors >> NTC Thermistors Ntc Thermistor, 4.7Kohm, 0603 Rohs Compliant Murata
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11032561-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details