Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XM472E03RB NCP18XM472E03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 041875-NCP18XM472E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 3500K B25/85: 3545K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 041875-NCP18XM472E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 3500K B25/85: 3545K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XM472E03RB - 041875-NCP18XM472E03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XM472E03RB
041875-NCP18XM472E03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XM472E03RB 041875-NCP18XM472E03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 041875-NCP18XM472E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 3500K B25/85: 3545K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 041875-NCP18XM472E03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±3%
B Value Tolerance: ±2%
B25/50: 3500K
B25/85: 3545K
B25/100: 3560K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP18XM472E03RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18XM472E03RB
NTC Thermistors NCP18XM472E03RB
THERM NTC 4.7KOHM 3500K 0603

THERM NTC 4.7KOHM 3500K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 041875-NCP18XM472E03RB NCP18XM472E03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XM472E03RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 2034688 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Wlp
Standards and Certifications RoHS
View Details