Murata Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors NCP18XM331J03RB

Description
Win Source Part Number: 1081819-NCP18XM331J0 3RB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NCP18 Package: Tape & Reel Standard Package: 4,000 Power - Max: 100 mW Resistance in Ohms @ 25°C: 330 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3500K B25/85: 3545K B25/100: 3560K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ABNTC-0805-331J-3450 F-T; NCP15XM331J03RC; NCP15XM331E03RC; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-2438-2,490-2438- 1,490-2438-6 Base Product Number: NCP18XM
Request a Quote Datasheet
Description
Win Source Part Number: 1081819-NCP18XM331J0 3RB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NCP18 Package: Tape & Reel Standard Package: 4,000 Power - Max: 100 mW Resistance in Ohms @ 25°C: 330 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3500K B25/85: 3545K B25/100: 3560K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ABNTC-0805-331J-3450 F-T; NCP15XM331J03RC; NCP15XM331E03RC; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-2438-2,490-2438- 1,490-2438-6 Base Product Number: NCP18XM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1081819-NCP18XM331J03RB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1081819-NCP18XM331J03RB
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1081819-NCP18XM331J03RB
Win Source Part Number: 1081819-NCP18XM331J0 3RB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NCP18 Package: Tape & Reel Standard Package: 4,000 Power - Max: 100 mW Resistance in Ohms @ 25°C: 330 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3500K B25/85: 3545K B25/100: 3560K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ABNTC-0805-331J-3450 F-T; NCP15XM331J03RC; NCP15XM331E03RC; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-2438-2,490-2438- 1,490-2438-6 Base Product Number: NCP18XM

Win Source Part Number: 1081819-NCP18XM331J03RB
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: NCP18
Package: Tape & Reel
Standard Package: 4,000
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 330
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3500K
B25/85: 3545K
B25/100: 3560K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ABNTC-0805-331J-3450F-T; NCP15XM331J03RC; NCP15XM331E03RC;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Other Names: 490-2438-2,490-2438-1,490-2438-6
Base Product Number: NCP18XM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1081819-NCP18XM331J03RB
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1905398P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 150 C (302 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details