Murata Electronics NTC Thermistors NCP18XM331E03RB

Description
NTC Thermistor 330 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 330 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-NCP18XM331E03RBTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 330 0603 (1608 Metric)

NTC Thermistor 330 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-NCP18XM331E03RBCT-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 330OHM 3500K 0603

THERMISTOR NTC 330OHM 3500K 0603

Buy Now Datasheet
NTC Thermistors - 490-NCP18XM331E03RBDKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 330OHM 3500K 0603

THERMISTOR NTC 330OHM 3500K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 490-NCP18XM331E03RBTR-ND
Product Name NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624344-2 - TE Connectivity
Specs
Resistance (@25°C) 100000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details