Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XH103J03RB NCP18XH103J03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024991-NCP18XH103J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): ABNTC-0603-103J-3950 H-T; NB21K00103JBF; NB21J50103JBB; NB21K00103JBD; Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: Japan, China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024991-NCP18XH103J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): ABNTC-0603-103J-3950 H-T; NB21K00103JBF; NB21J50103JBB; NB21K00103JBD; Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: Japan, China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XH103J03RB - 024991-NCP18XH103J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XH103J03RB
024991-NCP18XH103J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XH103J03RB 024991-NCP18XH103J03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 024991-NCP18XH103J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): ABNTC-0603-103J-3950 H-T; NB21K00103JBF; NB21J50103JBB; NB21K00103JBD; Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: Japan, China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 024991-NCP18XH103J03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K
Family Name: NCP
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Alternative Parts (Cross-Reference): ABNTC-0603-103J-3950H-T; NB21K00103JBF; NB21J50103JBB; NB21K00103JBD;
Introduction Date: June 30, 2007
ECCN: EAR99
Country of Origin: Japan, China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP18XH103J03RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18XH103J03RB
NTC Thermistors NCP18XH103J03RB
THERMISTOR NTC 10KOHM 3380K 0603

THERMISTOR NTC 10KOHM 3380K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 024991-NCP18XH103J03RB NCP18XH103J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XH103J03RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR - 859416-AD22151YR - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Digital Temperature Sensors - 20011957-01 - TE Connectivity
Specs
Sensor Type Temperature
View Details
6 suppliers
Temperature & Humidity Sensor ICs - 533854 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details