Thermistor NTC 10K Ohm 1% 2-Pin 0603 Surface Mount Solder Pad 3434K T/R Automotive
Integrated Circuits (ICs) - NTC Thermistors
10kΩ ±1% 0603 NTC Thermistors ROHS
THERMISTOR, NTC, 10KOHM, 1%, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):3380K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes
| Utmel Electronic Limited | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | 535-NCP18XH103F0SRB | NCP18XH103F0SRB | NCP18XH103F0SRB | 31Y3126 |
| Product Name | Thermistor NTC 10K Ohm 1% 2-Pin 0603 Surface Mount Solder Pad 3434K T/R Automotive | Integrated Circuits (ICs) - NTC Thermistors | Sensors >> NTC Thermistors | Thermistor, Ntc, 10Kohm, 1%, 0603; Zero Power Resistance At 25°C Murata |
| Package / Electrode Type | Chip/Surface | Chip/Surface |