Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XH103E0SRB NCP18XH103E0SRB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 209075-NCP18XH103E0S RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 209075-NCP18XH103E0S RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XH103E0SRB - 209075-NCP18XH103E0SRB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XH103E0SRB
209075-NCP18XH103E0SRB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XH103E0SRB 209075-NCP18XH103E0SRB
Manufacturer: Murata Electronics North America Win Source Part Number: 209075-NCP18XH103E0S RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 209075-NCP18XH103E0SRB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 209075-NCP18XH103E0SRB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XH103E0SRB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity - 33AC4131 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
Motion Sensor ICs - 8855390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-553
Sot-553
Standards and Certifications RoHS
View Details