Murata Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors NCP18XH103D03RB

Description
Win Source Part Number: 1081817-NCP18XH103D0 3RB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NCP18 Package: Tape & Reel Standard Package: 4,000 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.5% B Value Tolerance: ±0.7% B25/50: 3380K B25/85: 3434K B25/100: 3455K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NTCS0603E3103JHT; NTCS0603E3103JLT; NTCS0603E3103JMT; ERT-J1VG103FA; NCP18XV103J03RB; NCP18XV103E03RB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-11813,490-11813- 6,490-11813-ND,NCP18 XH103D03RB-ND,490-11 813-2,490-11813-1 Base Product Number: NCP18XH Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1081817-NCP18XH103D0 3RB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NCP18 Package: Tape & Reel Standard Package: 4,000 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.5% B Value Tolerance: ±0.7% B25/50: 3380K B25/85: 3434K B25/100: 3455K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NTCS0603E3103JHT; NTCS0603E3103JLT; NTCS0603E3103JMT; ERT-J1VG103FA; NCP18XV103J03RB; NCP18XV103E03RB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-11813,490-11813- 6,490-11813-ND,NCP18 XH103D03RB-ND,490-11 813-2,490-11813-1 Base Product Number: NCP18XH Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1081817-NCP18XH103D03RB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1081817-NCP18XH103D03RB
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1081817-NCP18XH103D03RB
Win Source Part Number: 1081817-NCP18XH103D0 3RB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NCP18 Package: Tape & Reel Standard Package: 4,000 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.5% B Value Tolerance: ±0.7% B25/50: 3380K B25/85: 3434K B25/100: 3455K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NTCS0603E3103JHT; NTCS0603E3103JLT; NTCS0603E3103JMT; ERT-J1VG103FA; NCP18XV103J03RB; NCP18XV103E03RB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-11813,490-11813- 6,490-11813-ND,NCP18 XH103D03RB-ND,490-11 813-2,490-11813-1 Base Product Number: NCP18XH Product Status: Not For New Designs

Win Source Part Number: 1081817-NCP18XH103D03RB
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: NCP18
Package: Tape & Reel
Standard Package: 4,000
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±0.5%
B Value Tolerance: ±0.7%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): NTCS0603E3103JHT; NTCS0603E3103JLT; NTCS0603E3103JMT; ERT-J1VG103FA; NCP18XV103J03RB; NCP18XV103E03RB;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Other Names: 490-11813,490-11813-6,490-11813-ND,NCP18XH103D03RB-ND,490-11813-2,490-11813-1
Base Product Number: NCP18XH
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1081817-NCP18XH103D03RB
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1103LLHLX-T - 908826-A1103LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1585 - 1-FS63LTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details