Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XF151J03RB NCP18XF151J03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 121962-NCP18XF151J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 150 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3250K B25/85: 3284K B25/100: 3296K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 121962-NCP18XF151J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 150 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3250K B25/85: 3284K B25/100: 3296K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XF151J03RB - 121962-NCP18XF151J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XF151J03RB
121962-NCP18XF151J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XF151J03RB 121962-NCP18XF151J03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 121962-NCP18XF151J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 150 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3250K B25/85: 3284K B25/100: 3296K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 121962-NCP18XF151J03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 150
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3250K
B25/85: 3284K
B25/100: 3296K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP18XF151J03RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18XF151J03RB
NTC Thermistors NCP18XF151J03RB
THERMISTOR NTC 150OHM 3250K 0603

THERMISTOR NTC 150OHM 3250K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 121962-NCP18XF151J03RB NCP18XF151J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XF151J03RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1595 - 1-FS63LTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Image sensor modules - C16091-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM45CIM3X-NS - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details