Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XF101J03RB NCP18XF101J03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082039-NCP18XF101J0 3RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3250K B25/85: 3284K B25/100: 3296K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082039-NCP18XF101J0 3RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3250K B25/85: 3284K B25/100: 3296K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XF101J03RB - 1082039-NCP18XF101J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XF101J03RB
1082039-NCP18XF101J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XF101J03RB 1082039-NCP18XF101J03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 1082039-NCP18XF101J0 3RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3250K B25/85: 3284K B25/100: 3296K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082039-NCP18XF101J03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3250K
B25/85: 3284K
B25/100: 3296K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP18XF101J03RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18XF101J03RB
NTC Thermistors NCP18XF101J03RB
THERMISTOR NTC 100OHM 3250K 0603

THERMISTOR NTC 100OHM 3250K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1082039-NCP18XF101J03RB NCP18XF101J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XF101J03RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 86-050G-C - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Image sensor modules - C16091-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1302KUATI-T - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
View Details
2 suppliers