Murata Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors NCP18XF101E03RB

Description
Win Source Part Number: 1375721-NCP18XF101E0 3RB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: NCP18 Package: Bulk Product Status: Not For New Designs Package / Case: 0603 (1608 Metric) Base Product Number: NCP18XF HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3250K B25/85: 3284K B25/100: 3296K
Request a Quote Datasheet
Description
Win Source Part Number: 1375721-NCP18XF101E0 3RB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: NCP18 Package: Bulk Product Status: Not For New Designs Package / Case: 0603 (1608 Metric) Base Product Number: NCP18XF HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3250K B25/85: 3284K B25/100: 3296K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NCP18XF101E03RB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NCP18XF101E03RB
Sensors, Transducers - Temperature Sensors - NTC Thermistors NCP18XF101E03RB
Win Source Part Number: 1375721-NCP18XF101E0 3RB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: NCP18 Package: Bulk Product Status: Not For New Designs Package / Case: 0603 (1608 Metric) Base Product Number: NCP18XF HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3250K B25/85: 3284K B25/100: 3296K

Win Source Part Number: 1375721-NCP18XF101E03RB
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: NCP18
Package: Bulk
Product Status: Not For New Designs
Package / Case: 0603 (1608 Metric)
Base Product Number: NCP18XF
HTSUS: 8533.40.8070
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 100
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 3250K
B25/85: 3284K
B25/100: 3296K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermistors
Product Number NCP18XF101E03RB
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 29F257 - Newark, An Avnet Company
Specs
Housing Other
Temperature Range -80 to ? C (-112 to ? F)
Resistance (@25°C) 5000 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details