Murata Power Solutions NTC Thermistors NCP18WM474J03RB

Description
NTC Thermistor 470k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 470k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-2433-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2433-6-ND
NTC Thermistors 490-2433-6-ND
NTC Thermistor 470k 0603 (1608 Metric)

NTC Thermistor 470k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2433-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2433-2-ND
NTC Thermistors 490-2433-2-ND
NTC Thermistor 470k 0603 (1608 Metric)

NTC Thermistor 470k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2433-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2433-1-ND
NTC Thermistors 490-2433-1-ND
NTC Thermistor 470k 0603 (1608 Metric)

NTC Thermistor 470k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Murata - 97K6409 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Murata
97K6409
Ntc Thermistor; Zero Power Resistance At 25°C Murata 97K6409
NTC THERMISTOR; Zero Power Resistance at 25°C:470kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):4614K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:470kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):4614K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 490-2433-6-ND 97K6409
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Murata
Temperature Range -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC Thermistors - 11016585-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details