Manufacturer: Murata Electronics North America
Win Source Part Number: 041874-NCP18WM474J03
Category: Sensors Transducers
Family: Thermistors - NTC
Series: NCP18
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 0603 (1608 Metric)
Standard Package: 1
Catalog: NCP18
Power - Max: 100mW
Resistance in Ohms @ 25°C: 470k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4500K
B25/85: 4582K
B25/100: 4614K
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 041874-NCP18WM474J03RB |
| Product Name | Sensors Transducers |