Murata Electronics NTC Thermistors NCP18WM154J03RB

Description
NTC Thermistor 150k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 150k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-2431-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2431-2-ND
NTC Thermistors 490-2431-2-ND
NTC Thermistor 150k 0603 (1608 Metric)

NTC Thermistor 150k 0603 (1608 Metric)

Buy Now Datasheet
THERMISTOR 150K OHM NTC 0603 SMD - 535-NCP18WM154J03RB - Utmel Electronic Limited
Hong Kong, China
THERMISTOR 150K OHM NTC 0603 SMD
535-NCP18WM154J03RB
THERMISTOR 150K OHM NTC 0603 SMD 535-NCP18WM154J03RB
THERMISTOR 150K OHM NTC 0603 SMD

THERMISTOR 150K OHM NTC 0603 SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 490-2431-2-ND 535-NCP18WM154J03RB
Product Name NTC Thermistors THERMISTOR 150K OHM NTC 0603 SMD
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11026265-00 - TE Connectivity
Specs
Temperature Range -55 to 70 C (-67 to 158 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details