Murata Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors NCP18WM154E03RB

Description
Manufacturer: Murata Electronics Win Source Part Number: 1326000-NCP18WM154E0 3RB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 4,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 150k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4500K B25/85: 4582K B25/100: 4614K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Base Product Number: NCP18WM RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1326000-NCP18WM154E0 3RB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 4,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 150k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4500K B25/85: 4582K B25/100: 4614K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Base Product Number: NCP18WM RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326000-NCP18WM154E03RB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326000-NCP18WM154E03RB
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326000-NCP18WM154E03RB
Manufacturer: Murata Electronics Win Source Part Number: 1326000-NCP18WM154E0 3RB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 4,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 150k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4500K B25/85: 4582K B25/100: 4614K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Base Product Number: NCP18WM RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1326000-NCP18WM154E03RB
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 4,000
Mounting: Surface Mount
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 150k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 4500K
B25/85: 4582K
B25/100: 4614K
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Base Product Number: NCP18WM
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1326000-NCP18WM154E03RB
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Optical Lab. Temperature Sensor FC 1585 - 1-FS63LTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 8855390P - RS Components, Ltd.
Specs
Package / Mounting SOT-553
Standards and Certifications RoHS
View Details