Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104J03RB NCP18WF104J03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024986-NCP18WF104J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4260K B25/100: 4282K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): NCT06DJ104J370TRF; ERTJ1ES104JA; ERTJ1VS104JA; Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024986-NCP18WF104J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4260K B25/100: 4282K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): NCT06DJ104J370TRF; ERTJ1ES104JA; ERTJ1VS104JA; Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104J03RB - 024986-NCP18WF104J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104J03RB
024986-NCP18WF104J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104J03RB 024986-NCP18WF104J03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 024986-NCP18WF104J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4260K B25/100: 4282K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): NCT06DJ104J370TRF; ERTJ1ES104JA; ERTJ1VS104JA; Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 024986-NCP18WF104J03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4250K
B25/85: 4260K
B25/100: 4282K
Family Name: NCP
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Alternative Parts (Cross-Reference): NCT06DJ104J370TRF; ERTJ1ES104JA; ERTJ1VS104JA;
Introduction Date: June 30, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
NTC Thermistors - NCP18WF104J03RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18WF104J03RB
NTC Thermistors NCP18WF104J03RB
THERM NTC 100KOHM 4250K 0603

THERM NTC 100KOHM 4250K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 024986-NCP18WF104J03RB NCP18WF104J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104J03RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013AGQDBZRQ1 - 917225-DRV5013AGQDBZRQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details