Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104F12RB NCP18WF104F12RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024985-NCP18WF104F12 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4200K B25/85: 4260K B25/100: 4282K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): ABNTC-0603-104F-4250 H-T; ERTJ1ES104FA; ERTJ1EG104FA; ERTJ1VG104FA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024985-NCP18WF104F12 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4200K B25/85: 4260K B25/100: 4282K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): ABNTC-0603-104F-4250 H-T; ERTJ1ES104FA; ERTJ1EG104FA; ERTJ1VG104FA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104F12RB - 024985-NCP18WF104F12RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104F12RB
024985-NCP18WF104F12RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104F12RB 024985-NCP18WF104F12RB
Manufacturer: Murata Electronics North America Win Source Part Number: 024985-NCP18WF104F12 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4200K B25/85: 4260K B25/100: 4282K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): ABNTC-0603-104F-4250 H-T; ERTJ1ES104FA; ERTJ1EG104FA; ERTJ1VG104FA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 024985-NCP18WF104F12RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4200K
B25/85: 4260K
B25/100: 4282K
Family Name: NCP
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Alternative Parts (Cross-Reference): ABNTC-0603-104F-4250H-T; ERTJ1ES104FA; ERTJ1EG104FA; ERTJ1VG104FA;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP18WF104F12RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18WF104F12RB
NTC Thermistors NCP18WF104F12RB
THERM NTC 100KOHM 4200K 0603

THERM NTC 100KOHM 4200K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 024985-NCP18WF104F12RB NCP18WF104F12RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104F12RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Ic, Hall Effect Latch, 3Sip; Hall Effect Type Allegro Microsystems - 67R6752 - Newark, An Avnet Company
Specs
Input Voltage 3 to 24 volts
View Details
2 suppliers
Optical Rug. Temperature Sensor FC 1525 - 1-FS63RTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details