Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104E0SRB NCP18WF104E0SRB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 209074-NCP18WF104E0S RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4260K B25/100: 4282K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 209074-NCP18WF104E0S RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4260K B25/100: 4282K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104E0SRB - 209074-NCP18WF104E0SRB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104E0SRB
209074-NCP18WF104E0SRB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104E0SRB 209074-NCP18WF104E0SRB
Manufacturer: Murata Electronics North America Win Source Part Number: 209074-NCP18WF104E0S RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4260K B25/100: 4282K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 209074-NCP18WF104E0SRB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±3%
B Value Tolerance: ±2%
B25/50: 4250K
B25/85: 4260K
B25/100: 4282K
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 209074-NCP18WF104E0SRB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WF104E0SRB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - AMC6821SDBQRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQLPGM - 917228-DRV5013BCQLPGM - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details