Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB473J03RB NCP18WB473J03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024983-NCP18WB473J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4050K B25/85: 4108K B25/100: 4131K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): ABNTC-0603-473J-3950 F-T; ABNTC-0603-473J-3450 H-T; ABNTC-0603-473J-3450 F-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024983-NCP18WB473J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4050K B25/85: 4108K B25/100: 4131K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): ABNTC-0603-473J-3950 F-T; ABNTC-0603-473J-3450 H-T; ABNTC-0603-473J-3450 F-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB473J03RB - 024983-NCP18WB473J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB473J03RB
024983-NCP18WB473J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB473J03RB 024983-NCP18WB473J03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 024983-NCP18WB473J03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4050K B25/85: 4108K B25/100: 4131K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Alternative Parts (Cross-Reference): ABNTC-0603-473J-3950 F-T; ABNTC-0603-473J-3450 H-T; ABNTC-0603-473J-3450 F-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 024983-NCP18WB473J03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4050K
B25/85: 4108K
B25/100: 4131K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Alternative Parts (Cross-Reference): ABNTC-0603-473J-3950F-T; ABNTC-0603-473J-3450H-T; ABNTC-0603-473J-3450F-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP18WB473J03RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18WB473J03RB
NTC Thermistors NCP18WB473J03RB
THERMISTOR NTC 47KOHM 4050K 0603

THERMISTOR NTC 47KOHM 4050K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 024983-NCP18WB473J03RB NCP18WB473J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB473J03RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301KLHLT-T - 1134446-A1301KLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Optical Lab. Temperature Sensor FC 1585 - 1-FS63LTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details