NTC Thermistor 47k 0603 (1608 Metric)
NTC Thermistor 47k 0603 (1608 Metric)
NTC Thermistor 47k 0603 (1608 Metric)
Murata NCP18WB473J03RB Thermistor
NTC THERMISTOR; Zero Power Resistance at 25°C:47kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):4131K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
47kΩ 140uA 100mW ±5% 4050K ±2% 0603 NTC Thermistors ROHS
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | 490-2428-6-ND | 6197728 | 26M1833 | NCP18WB473J03RB |
| Product Name | NTC Thermistors | Thermistor ICs | Ntc Thermistor; Zero Power Resistance At 25°C Murata | Sensors >> NTC Thermistors |
| Package / Electrode Type | Chip/Surface | Chip/Surface |