Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB473E03RB NCP18WB473E03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024981-NCP18WB473E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 4050K B25/85: 4108K B25/100: 4131K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024981-NCP18WB473E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 4050K B25/85: 4108K B25/100: 4131K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB473E03RB - 024981-NCP18WB473E03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB473E03RB
024981-NCP18WB473E03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB473E03RB 024981-NCP18WB473E03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 024981-NCP18WB473E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±3% B Value Tolerance: ±2% B25/50: 4050K B25/85: 4108K B25/100: 4131K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 024981-NCP18WB473E03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±3%
B Value Tolerance: ±2%
B25/50: 4050K
B25/85: 4108K
B25/100: 4131K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 024981-NCP18WB473E03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WB473E03RB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Motion Sensor ICs - 6807488P - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Ultra Mini SIP
Standards and Certifications RoHS
View Details
4 suppliers
Temperature sensor 3/100 - 1-TT-3/100 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details