Murata Power Solutions Thermistor ICs NCP18WB333J03RB

Description
Murata NCP18WB333J03RB Thermistor
Request a Quote Datasheet
Description
Murata NCP18WB333J03RB Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 106331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
106331
Thermistor ICs 106331
Murata NCP18WB333J03RB Thermistor

Murata NCP18WB333J03RB Thermistor

Supplier's Site
Thermistor ICs - 1692645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1692645
Thermistor ICs 1692645
Murata NCP18WB333J03RB Thermistor

Murata NCP18WB333J03RB Thermistor

Supplier's Site
NTC Thermistors - 490-2427-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2427-2-ND
NTC Thermistors 490-2427-2-ND
NTC Thermistor 33k 0603 (1608 Metric)

NTC Thermistor 33k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2427-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2427-6-ND
NTC Thermistors 490-2427-6-ND
NTC Thermistor 33k 0603 (1608 Metric)

NTC Thermistor 33k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2427-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2427-1-ND
NTC Thermistors 490-2427-1-ND
NTC Thermistor 33k 0603 (1608 Metric)

NTC Thermistor 33k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, 33Kohm, 0603 Rohs Compliant Murata - 76AH5840 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 33Kohm, 0603 Rohs Compliant Murata
76AH5840
Ntc Thermistor, 33Kohm, 0603 Rohs Compliant Murata 76AH5840
NTC THERMISTOR, 33KOHM, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, 33KOHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 106331 490-2427-2-ND 76AH5840
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor, 33Kohm, 0603 Rohs Compliant Murata
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details