Murata Power Solutions Thermistor ICs NCP15XV103J03RC

Description
Murata NCP15XV103J03RC Thermistor
Request a Quote Datasheet
Description
Murata NCP15XV103J03RC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 7869443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7869443
Thermistor ICs 7869443
Murata NCP15XV103J03RC Thermistor

Murata NCP15XV103J03RC Thermistor

Supplier's Site
Thermistor ICs - 7869443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7869443P
Thermistor ICs 7869443P
NCP15X NTC SMD 0402 Thermistor 10K 5%

NCP15X NTC SMD 0402 Thermistor 10K 5%

Supplier's Site
Thermistor ICs - 1673816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1673816
Thermistor ICs 1673816
NCP15X NTC SMD 0402 Thermistor 10K 5%

NCP15X NTC SMD 0402 Thermistor 10K 5%

Supplier's Site
NTC Thermistors - 490-6940-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-6940-1-ND
NTC Thermistors 490-6940-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-6940-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-6940-2-ND
NTC Thermistors 490-6940-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-6940-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-6940-6-ND
NTC Thermistors 490-6940-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Ntc Thermistor, 3934K, 0402 Rohs Compliant Murata - 65AH8790 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 3934K, 0402 Rohs Compliant Murata
65AH8790
Ntc Thermistor, 3934K, 0402 Rohs Compliant Murata 65AH8790
NTC THERMISTOR, 3934K, 0402 ROHS COMPLIANT: YES

NTC THERMISTOR, 3934K, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 7869443 7869443P 490-6940-1-ND 65AH8790
Product Name Thermistor ICs Thermistor ICs NTC Thermistors Ntc Thermistor, 3934K, 0402 Rohs Compliant Murata
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
PTC Thermistors - KLC2021401500245-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Thermistor ICs - 1839291P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
View Details
NTC Thermistors - 223-701136-M-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details