Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XQ102J03RC NCP15XQ102J03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082015-NCP15XQ102J0 3RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082015-NCP15XQ102J0 3RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XQ102J03RC - 1082015-NCP15XQ102J03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XQ102J03RC
1082015-NCP15XQ102J03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XQ102J03RC 1082015-NCP15XQ102J03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 1082015-NCP15XQ102J0 3RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082015-NCP15XQ102J03RC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 1k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 3650K
B25/85: 3693K
B25/100: 3706K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP15XQ102J03RC - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP15XQ102J03RC
NTC Thermistors NCP15XQ102J03RC
THERMISTOR NTC 1KOHM 3650K 0402

THERMISTOR NTC 1KOHM 3650K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1082015-NCP15XQ102J03RC NCP15XQ102J03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XQ102J03RC NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers