Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XM221J03RC NCP15XM221J03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 886899-NCP15XM221J03 RC Series: NCP15 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 220 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NCP15XM Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-2415-1, 490-2415-2, 490-2415-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 886899-NCP15XM221J03 RC Series: NCP15 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 220 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NCP15XM Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-2415-1, 490-2415-2, 490-2415-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XM221J03RC - 886899-NCP15XM221J03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XM221J03RC
886899-NCP15XM221J03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XM221J03RC 886899-NCP15XM221J03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 886899-NCP15XM221J03 RC Series: NCP15 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 220 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NCP15XM Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-2415-1, 490-2415-2, 490-2415-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 886899-NCP15XM221J03RC
Series: NCP15
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 220 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP15XM
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8533.40.8070
Other Part Number: 490-2415-1, 490-2415-2, 490-2415-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 886899-NCP15XM221J03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XM221J03RC
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95241CIMM-1 - 923327-LM95241CIMM-1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-VSSOP
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Specs
Input Voltage 5 volts
Operating Temperature -25 to 105 C (-13 to 221 F)
View Details