Murata Power Solutions NTC Thermistors NCP15XH103J03RC

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-2414-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2414-1-ND
NTC Thermistors 490-2414-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2414-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2414-6-ND
NTC Thermistors 490-2414-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2414-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2414-2-ND
NTC Thermistors 490-2414-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NCP15XH103J03RC
Sensors >> NTC Thermistors NCP15XH103J03RC
10kΩ 310uA 100mW ±5% 3380K ±1% 0402 NTC Thermistors ROHS

10kΩ 310uA 100mW ±5% 3380K ±1% 0402 NTC Thermistors ROHS

Supplier's Site Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Murata - 85K8715 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Murata
85K8715
Ntc Thermistor; Zero Power Resistance At 25°C Murata 85K8715
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):3455K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):3455K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 490-2414-1-ND NCP15XH103J03RC 85K8715
Product Name NTC Thermistors Sensors >> NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Murata
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 7062759P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details