Murata Electronics NTC Thermistors NCP15XH103F0SRC

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-12811-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12811-6-ND
NTC Thermistors 490-12811-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-12811-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12811-2-ND
NTC Thermistors 490-12811-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-12811-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12811-1-ND
NTC Thermistors 490-12811-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
THERMISTOR 10K OHM NTC 0402 SMD - 535-NCP15XH103F0SRC - Utmel Electronic Limited
Hong Kong, China
THERMISTOR 10K OHM NTC 0402 SMD
535-NCP15XH103F0SRC
THERMISTOR 10K OHM NTC 0402 SMD 535-NCP15XH103F0SRC
THERMISTOR 10K OHM NTC 0402 SMD

THERMISTOR 10K OHM NTC 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 490-12811-6-ND 535-NCP15XH103F0SRC
Product Name NTC Thermistors THERMISTOR 10K OHM NTC 0402 SMD
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details