Murata Power Solutions Sensors, Transducers - Temperature Sensors - NTC Thermistors NCP15XH103D03RC

Description
Win Source Part Number: 1375706-NCP15XH103D0 3RC Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: NCP15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: NCP15XH HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.5% B Value Tolerance: ±0.7% B25/50: 3380K B25/85: 3434K B25/100: 3455K
Request a Quote Datasheet
Description
Win Source Part Number: 1375706-NCP15XH103D0 3RC Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: NCP15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: NCP15XH HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.5% B Value Tolerance: ±0.7% B25/50: 3380K B25/85: 3434K B25/100: 3455K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NCP15XH103D03RC - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NCP15XH103D03RC
Sensors, Transducers - Temperature Sensors - NTC Thermistors NCP15XH103D03RC
Win Source Part Number: 1375706-NCP15XH103D0 3RC Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: NCP15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: NCP15XH HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.5% B Value Tolerance: ±0.7% B25/50: 3380K B25/85: 3434K B25/100: 3455K

Win Source Part Number: 1375706-NCP15XH103D03RC
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: NCP15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: NCP15XH
HTSUS: 8533.40.8070
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±0.5%
B Value Tolerance: ±0.7%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K

Buy Now Datasheet
NTC Thermistors - 490-12810-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12810-1-ND
NTC Thermistors 490-12810-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-12810-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12810-2-ND
NTC Thermistors 490-12810-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-12810-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12810-6-ND
NTC Thermistors 490-12810-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Ntc Thermistor, 3434K, 0402 Rohs Compliant Murata - 65AH8787 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 3434K, 0402 Rohs Compliant Murata
65AH8787
Ntc Thermistor, 3434K, 0402 Rohs Compliant Murata 65AH8787
NTC THERMISTOR, 3434K, 0402 ROHS COMPLIANT: YES

NTC THERMISTOR, 3434K, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number NCP15XH103D03RC 490-12810-1-ND 65AH8787
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Ntc Thermistor, 3434K, 0402 Rohs Compliant Murata
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 11026262-00 - TE Connectivity
Specs
Temperature Range 150 C (302 F)
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details