Manufacturer: Murata Electronics North America
Win Source Part Number: 024962-NCP15XF151J03
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 150
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3250K
B25/85: 3284K
B25/100: 3296K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 024962-NCP15XF151J03RC |
| Product Name | Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XF151J03RC |
| Sensor Type | Temperature |