Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC680J03RC NCP15XC680J03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 095834-NCP15XC680J03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3100K B25/85: 3128K B25/100: 3136K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 095834-NCP15XC680J03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3100K B25/85: 3128K B25/100: 3136K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC680J03RC - 095834-NCP15XC680J03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC680J03RC
095834-NCP15XC680J03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC680J03RC 095834-NCP15XC680J03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 095834-NCP15XC680J03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3100K B25/85: 3128K B25/100: 3136K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 095834-NCP15XC680J03RC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 68
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3100K
B25/85: 3128K
B25/100: 3136K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 095834-NCP15XC680J03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC680J03RC
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - MS561101BA03-00 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 1.8 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM56 Dual Output Low Power Thermostat - LM56CIM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers
Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details