Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC470J03RC NCP15XC470J03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 099282-NCP15XC470J03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3100K B25/85: 3128K B25/100: 3136K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 099282-NCP15XC470J03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3100K B25/85: 3128K B25/100: 3136K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC470J03RC - 099282-NCP15XC470J03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC470J03RC
099282-NCP15XC470J03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC470J03RC 099282-NCP15XC470J03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 099282-NCP15XC470J03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3100K B25/85: 3128K B25/100: 3136K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 099282-NCP15XC470J03RC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 47
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3100K
B25/85: 3128K
B25/100: 3136K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 099282-NCP15XC470J03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15XC470J03RC
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Line sensors, For spectrophotometry - S10123-1024Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Motion Sensor ICs - 1942962P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details