Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WM474E03RC NCP15WM474E03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 886898-NCP15WM474E03 RC Series: NCP15 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 470k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NCP15WM Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.40.8070 Other Part Number: NCP15WM474E03RC-ND, 490-8454-6, 490-8454-1, 490-8454-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 886898-NCP15WM474E03 RC Series: NCP15 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 470k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NCP15WM Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.40.8070 Other Part Number: NCP15WM474E03RC-ND, 490-8454-6, 490-8454-1, 490-8454-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WM474E03RC - 886898-NCP15WM474E03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WM474E03RC
886898-NCP15WM474E03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WM474E03RC 886898-NCP15WM474E03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 886898-NCP15WM474E03 RC Series: NCP15 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 470k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NCP15WM Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.40.8070 Other Part Number: NCP15WM474E03RC-ND, 490-8454-6, 490-8454-1, 490-8454-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 886898-NCP15WM474E03RC
Series: NCP15
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 470k 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP15WM
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8533.40.8070
Other Part Number: NCP15WM474E03RC-ND, 490-8454-6, 490-8454-1, 490-8454-2

Buy Now Datasheet
NTC Thermistors - NCP15WM474E03RC - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP15WM474E03RC
NTC Thermistors NCP15WM474E03RC
THERM NTC 470KOHM 4500K 0402

THERM NTC 470KOHM 4500K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 886898-NCP15WM474E03RC NCP15WM474E03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WM474E03RC NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switches (Solid State) - A1266ELHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 2.5 to 5.5 volts
View Details
2 suppliers
Temperature & Humidity Sensor ICs - 1462372 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Dfn
Standards and Certifications RoHS
View Details