Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WM224E03RC NCP15WM224E03RC

Description
Manufacturer: Murata Electronics Win Source Part Number: 803937-NCP15WM224E03 RC Packaging: Reel Mounting Style: SMD Power - Max: 100mW Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4500K B25/85: 4582K B25/100: 4614K Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0402 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 220k
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 803937-NCP15WM224E03 RC Packaging: Reel Mounting Style: SMD Power - Max: 100mW Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4500K B25/85: 4582K B25/100: 4614K Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0402 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 220k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WM224E03RC - 803937-NCP15WM224E03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WM224E03RC
803937-NCP15WM224E03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WM224E03RC 803937-NCP15WM224E03RC
Manufacturer: Murata Electronics Win Source Part Number: 803937-NCP15WM224E03 RC Packaging: Reel Mounting Style: SMD Power - Max: 100mW Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4500K B25/85: 4582K B25/100: 4614K Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0402 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 220k

Manufacturer: Murata Electronics
Win Source Part Number: 803937-NCP15WM224E03RC
Packaging: Reel
Mounting Style: SMD
Power - Max: 100mW
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 4500K
B25/85: 4582K
B25/100: 4614K
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Resistance in Ohms at 25°C: 220k

Buy Now
NTC Thermistors - NCP15WM224E03RC - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP15WM224E03RC
NTC Thermistors NCP15WM224E03RC
THERM NTC 220KOHM 4500K 0402

THERM NTC 220KOHM 4500K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 803937-NCP15WM224E03RC NCP15WM224E03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WM224E03RC NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E2210 - TLE5009A16D E2210 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Standards and Certifications RoHS
View Details