Murata Electronics NTC Thermistors NCP15WM224E03RC

Description
NTC Thermistor 220k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 220k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-12099-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12099-6-ND
NTC Thermistors 490-12099-6-ND
NTC Thermistor 220k 0402 (1005 Metric)

NTC Thermistor 220k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-12099-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12099-2-ND
NTC Thermistors 490-12099-2-ND
NTC Thermistor 220k 0402 (1005 Metric)

NTC Thermistor 220k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-12099-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12099-1-ND
NTC Thermistors 490-12099-1-ND
NTC Thermistor 220k 0402 (1005 Metric)

NTC Thermistor 220k 0402 (1005 Metric)

Buy Now Datasheet
THERMISTOR 220K OHM NTC 0402 SMD - 535-NCP15WM224E03RC - Utmel Electronic Limited
Hong Kong, China
THERMISTOR 220K OHM NTC 0402 SMD
535-NCP15WM224E03RC
THERMISTOR 220K OHM NTC 0402 SMD 535-NCP15WM224E03RC
THERMISTOR 220K OHM NTC 0402 SMD

THERMISTOR 220K OHM NTC 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 490-12099-6-ND 535-NCP15WM224E03RC
Product Name NTC Thermistors THERMISTOR 220K OHM NTC 0402 SMD
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11026046-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details