Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL154J03RC NCP15WL154J03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 209066-NCP15WL154J03 RC Packaging: Bulk Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 150k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4543K B25/100: 4557K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 209066-NCP15WL154J03 RC Packaging: Bulk Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 150k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4543K B25/100: 4557K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL154J03RC - 209066-NCP15WL154J03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL154J03RC
209066-NCP15WL154J03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL154J03RC 209066-NCP15WL154J03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 209066-NCP15WL154J03 RC Packaging: Bulk Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 150k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4543K B25/100: 4557K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 209066-NCP15WL154J03RC
Packaging: Bulk
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 150k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 4485K
B25/85: 4543K
B25/100: 4557K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 209066-NCP15WL154J03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WL154J03RC
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Rug. Temperature Sensor FC 1535 - 1-FS63RTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details