NTC Thermistor 100k 0402 (1005 Metric)
NTC Thermistor 100k 0402 (1005 Metric)
NTC Thermistor 100k 0402 (1005 Metric)
Murata NCP15WF104J03RC Thermistor
NTC Thermistor 100K 0402 SMD 5%
NTC Thermistor 100K 0402 SMD 5%
NTC THERMISTOR, 4311K, 0402 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | 490-2404-6-ND | 6197699 | 6197699P | 24AJ1547 |
| Product Name | NTC Thermistors | Thermistor ICs | Thermistor ICs | Ntc Thermistor, 4311K, 0402 Rohs Compliant Murata |
| Package / Electrode Type | Chip/Surface | Chip/Surface | Chip/Surface | |
| Temperature Range | -40 to 125 C (-40 to 257 F) | |||
| Resistance (@25°C) | 100000 ohms |