Murata Power Solutions NTC Thermistors NCP15WF104F03RC

Description
NTC Thermistor 100k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-4803-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-4803-6-ND
NTC Thermistors 490-4803-6-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-4803-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-4803-1-ND
NTC Thermistors 490-4803-1-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-4803-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-4803-2-ND
NTC Thermistors 490-4803-2-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
Thermistor ICs - 7869449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7869449
Thermistor ICs 7869449
Murata NCP15WF104F03RC Thermistor

Murata NCP15WF104F03RC Thermistor

Supplier's Site
Thermistor ICs - 7869449P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7869449P
Thermistor ICs 7869449P
NCP15W NTC SMD 0402 Thermistor 100K 1%

NCP15W NTC SMD 0402 Thermistor 100K 1%

Supplier's Site
Thermistor ICs - 1673819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1673819
Thermistor ICs 1673819
NCP15W NTC SMD 0402 Thermistor 100K 1%

NCP15W NTC SMD 0402 Thermistor 100K 1%

Supplier's Site
Thermistor, Ntc Reset, 100Kohm, 1%, 0402; Zero Power Resistance At 25°C Murata - 45Y6109 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc Reset, 100Kohm, 1%, 0402; Zero Power Resistance At 25°C Murata
45Y6109
Thermistor, Ntc Reset, 100Kohm, 1%, 0402; Zero Power Resistance At 25°C Murata 45Y6109
THERMISTOR, NTC RESET, 100KOHM, 1%, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):4250K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC RESET, 100KOHM, 1%, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:NCP Series; Thermistor Mounting:SMD; Beta Value (K):4250K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NCP15WF104F03RC
Sensors >> NTC Thermistors NCP15WF104F03RC
100kΩ 100uA 100mW ±1% 4250K ±1% 0402 NTC Thermistors ROHS

100kΩ 100uA 100mW ±1% 4250K ±1% 0402 NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 490-4803-6-ND 7869449 7869449P 45Y6109 NCP15WF104F03RC
Product Name NTC Thermistors Thermistor ICs Thermistor ICs Thermistor, Ntc Reset, 100Kohm, 1%, 0402; Zero Power Resistance At 25°C Murata Sensors >> NTC Thermistors
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20033212-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details