Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WF104F03RC NCP15WF104F03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024958-NCP15WF104F03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: Japan, China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024958-NCP15WF104F03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: Japan, China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WF104F03RC - 024958-NCP15WF104F03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WF104F03RC
024958-NCP15WF104F03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WF104F03RC 024958-NCP15WF104F03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 024958-NCP15WF104F03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: Japan, China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 024958-NCP15WF104F03RC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4250K
B25/85: 4311K
B25/100: 4334K
Family Name: NCP
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Introduction Date: June 30, 2007
ECCN: EAR99
Country of Origin: Japan, China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
NTC Thermistors - NCP15WF104F03RC - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP15WF104F03RC
NTC Thermistors NCP15WF104F03RC
THERM NTC 100KOHM 4250K 0402

THERM NTC 100KOHM 4250K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 024958-NCP15WF104F03RC NCP15WF104F03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WF104F03RC NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1901387P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Fast decay phosphors - J13550-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1041975-A1366LKTTN-10-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details