Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WF104E03RC NCP15WF104E03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082012-NCP15WF104E0 3RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082012-NCP15WF104E0 3RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WF104E03RC - 1082012-NCP15WF104E03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WF104E03RC
1082012-NCP15WF104E03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WF104E03RC 1082012-NCP15WF104E03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 1082012-NCP15WF104E0 3RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082012-NCP15WF104E03RC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/50: 4250K
B25/85: 4311K
B25/100: 4334K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1082012-NCP15WF104E03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WF104E03RC
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116NAIDRVR - 937077-TMP116NAIDRVR - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 6-WSON (2x2)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - 223-1583-ND - DigiKey
Specs
Package / Mounting TO-18 small
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers