Murata Power Solutions NTC Thermistors NCP15WF104D03RC

Description
NTC Thermistor 100k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-12808-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12808-2-ND
NTC Thermistors 490-12808-2-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-12808-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12808-1-ND
NTC Thermistors 490-12808-1-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-12808-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-12808-6-ND
NTC Thermistors 490-12808-6-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NCP15WF104D03RC - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NCP15WF104D03RC
Sensors, Transducers - Temperature Sensors - NTC Thermistors NCP15WF104D03RC
Win Source Part Number: 1375705-NCP15WF104D0 3RC Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: NCP15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: NCP15WF HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±0.5% B Value Tolerance: ±0.5% B25/50: 4250K B25/85: 4311K B25/100: 4334K

Win Source Part Number: 1375705-NCP15WF104D03RC
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: NCP15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: NCP15WF
HTSUS: 8533.40.8070
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±0.5%
B Value Tolerance: ±0.5%
B25/50: 4250K
B25/85: 4311K
B25/100: 4334K

Buy Now Datasheet
Ntc Thermistor, 4311K, 0402 Rohs Compliant Murata - 65AH8784 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 4311K, 0402 Rohs Compliant Murata
65AH8784
Ntc Thermistor, 4311K, 0402 Rohs Compliant Murata 65AH8784
NTC THERMISTOR, 4311K, 0402 ROHS COMPLIANT: YES

NTC THERMISTOR, 4311K, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 490-12808-2-ND NCP15WF104D03RC 65AH8784
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 4311K, 0402 Rohs Compliant Murata
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-11021203-01-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 2000 ohms
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details