Murata Electronics Thermistor NTC 47KOhm 1% 2-Pin 0402 Paper T/R NCP15WB473F0SRC

Description
Thermistor NTC 47KOhm 1% 2-Pin 0402 Paper T/R
Description
Thermistor NTC 47KOhm 1% 2-Pin 0402 Paper T/R

Suppliers

Company
Product
Description
Supplier Links
Thermistor NTC 47KOhm 1% 2-Pin 0402 Paper T/R - 535-NCP15WB473F0SRC - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC 47KOhm 1% 2-Pin 0402 Paper T/R
535-NCP15WB473F0SRC
Thermistor NTC 47KOhm 1% 2-Pin 0402 Paper T/R 535-NCP15WB473F0SRC
Thermistor NTC 47KOhm 1% 2-Pin 0402 Paper T/R

Thermistor NTC 47KOhm 1% 2-Pin 0402 Paper T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Thermistors
Product Number 535-NCP15WB473F0SRC
Product Name Thermistor NTC 47KOhm 1% 2-Pin 0402 Paper T/R
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-069158-ND - DigiKey
Specs
Package / Electrode Type Bead
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details