Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WB473F03RC NCP15WB473F03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024955-NCP15WB473F03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4050K B25/85: 4108K B25/100: 4131K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024955-NCP15WB473F03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4050K B25/85: 4108K B25/100: 4131K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WB473F03RC - 024955-NCP15WB473F03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WB473F03RC
024955-NCP15WB473F03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WB473F03RC 024955-NCP15WB473F03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 024955-NCP15WB473F03 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4050K B25/85: 4108K B25/100: 4131K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 024955-NCP15WB473F03RC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4050K
B25/85: 4108K
B25/100: 4131K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
NTC Thermistors - NCP15WB473F03RC - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP15WB473F03RC
NTC Thermistors NCP15WB473F03RC
THERMISTOR NTC 47KOHM 4050K 0402

THERMISTOR NTC 47KOHM 4050K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 024955-NCP15WB473F03RC NCP15WB473F03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WB473F03RC NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1908067 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting So
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Pressure Sensors, Transducers - MPVZ7025DP - 928005-MPVZ7025DP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details